"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
10 Pos 2.54mm RA Shrouded Header, Male, 5A, Tin Product overview: 3-644803-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644803-0 can be used for catalog matching and distributor lookup.
10P MTA100 SHRD HDR ASSY RA FL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30874-ND | 316-3-644803-0 | 40P2764 |
| Product Name | Headers, Male Pins | 5A Electronic Connector | 10P Mta100 Shrd Hdr Assy Ra Fl Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 10 # |