"Connector Header Through Hole 8 position 0.156"" (3.96mm)"
08P MTA156 HDR ASSY STR LF
CONN HEADER VERT 8POS 3.96MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-644759-8-ND | 18R2324 | 3-644759-8 |
| Product Name | Headers, Male Pins | 08P Mta156 Hdr Assy Str Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |