TE Connectivity Headers, Male Pins 3-644759-3

Description
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3-644759-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3-644759-3-ND
Headers, Male Pins 3-644759-3-ND
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"

"Connector Header Through Hole 3 position 0.156"" (3.96mm)"

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3-644759-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3-644759-3
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3-644759-3
03P MTA156 HDR ASSY STR L

03P MTA156 HDR ASSY STR L

Buy Now
Singapore, Singapore
7A 600V Electronic Connector
316-3-644759-3
7A 600V Electronic Connector 316-3-644759-3
3 Pos Wire-to-Board Header, 7A, 600V, 3.96mm Pitch, Solder, Thru-Hole Product overview: 3-644759-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644759-3 can be used for catalog matching and distributor lookup.

3 Pos Wire-to-Board Header, 7A, 600V, 3.96mm Pitch, Solder, Thru-Hole Product overview: 3-644759-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644759-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
03P Mta156 Hdr Assy Str Lf Amp - Te Connectivity - 18R2319 - Newark, An Avnet Company
Chicago, IL, United States
03P Mta156 Hdr Assy Str Lf Amp - Te Connectivity
18R2319
03P Mta156 Hdr Assy Str Lf Amp - Te Connectivity 18R2319
03P MTA156 HDR ASSY STR LF

03P MTA156 HDR ASSY STR LF

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-644759-3-ND 3-644759-3 316-3-644759-3 18R2319
Product Name Headers, Male Pins Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 7A 600V Electronic Connector 03P Mta156 Hdr Assy Str Lf Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79604-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1426-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details