5 Pos, 7A, 600V, Wire-to-Board Header, Right Angle, Through Hole Product overview: 3-644754-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644754-5 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 5 position 0.156"" (3.96mm)"
05P MTA156 HDR ASSY SQ R/A F/L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-3-644754-5 | A144606-ND | 22R2359 |
| Product Name | Through-Hole 7A 600V Electronic Connector | Headers, Male Pins | 05P Mta156 Hdr Assy Sq R/a F/l Te Connectivity |
| Termination | Solder | ||
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 7.0 amps |