TE Connectivity Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity 3-644695-3.

Description
WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 0.1IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 0.1IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity - 30AC4191 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity
30AC4191
Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity 30AC4191
WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 0.1IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 0.1IN; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4191
Product Name Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers