"Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)"
CONN HEADER R/A 3POS 3.96MM
03P MTA156 HDR ASSY R/A LF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-644633-3-ND | 3-644633-3 | 18R2225 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 03P Mta156 Hdr Assy R/a Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts |