"Connector Header Through Hole 9 position 0.156"" (3.96mm)"
9 Pos Power Header, 7A, 600V, Tin, Through Hole, Wire-to-Board Product overview: 3-644615-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644615-9 can be used for catalog matching and distributor lookup.
09P MTA156 POL HDR ASSY LF
09P MTA156 POL HDR ASSY LF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-644615-9-ND | 316-3-644615-9 | 18R2164 |
| Product Name | Headers, Male Pins | Through-Hole 7A 600V Electronic Connector | 09P Mta156 Pol Hdr Assy Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |