"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
04P MTA156 HDR POL WO PEGS LF
CONN HEADER VERT 4POS 3.96MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-644611-4-ND | 18R2133 | 3-644611-4 |
| Product Name | Headers, Male Pins | 04P Mta156 Hdr Pol Wo Pegs Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |