3P MTA-156 Header, 7A, 600V, Tin Plated Copper Alloy, Through Hole Product overview: 3-644611-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644611-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
03P MTA156 HDR POL WO PEGS LF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-3-644611-3 | 3-644611-3-ND | 76AC6303 |
| Product Name | Through-Hole 7A 600V Electronic Connector | Headers, Male Pins | 03P Mta156 Hdr Pol Wo Pegs Lf Amp - Te Connectivity |
| Termination | Solder | ||
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 7.0 amps |