"Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)"
WIRE-BOARD CONN, HEADER, 13POS, 2.54MM; Connector Systems:Wire-to-Boar
CONN HEADER R/A 13POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30862-ND | 30K6890 | 3-644488-3 |
| Product Name | Headers, Male Pins | Wire-Board Conn, Header, 13Pos, 2.54Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |