"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"
WTB CONN, HEADER, 11POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
CONN HEADER RTANG .100 11POS TIN
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30860-ND | 80Y4118 | 792-3-644488-1 |
| Product Name | Headers, Male Pins | Wtb Conn, Header, 11Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | CONN HEADER RTANG .100 11POS TIN |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 11 # |