TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-644465-9

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.78 MM  [.385 INCH ] Connector Length : 35.66 MM  [1.404 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Wire & Cable IDC Installation Type : Feed Through Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarizing Tab Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.78 MM  [.385 INCH ] Connector Length : 35.66 MM  [1.404 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Wire & Cable IDC Installation Type : Feed Through Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarizing Tab Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-644465-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-644465-9
Rectangular Wire & Cable Connectors & Housings 3-644465-9
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.78 MM  [.385 INCH ] Connector Length : 35.66 MM  [1.404 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Wire & Cable IDC Installation Type : Feed Through Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarizing Tab Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 9
  • Number of Power Positions : 9
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ]
  • Connector Height : 9.78 MM  [.385 INCH ]
  • Connector Length : 35.66 MM  [1.404 INCH ]
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon
  • Wire & Cable IDC Installation Type : Feed Through

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarizing Tab
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp
  • Panel Mount Feature : Without
  • Strain Relief : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 250

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - A31379-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A31379-ND
Free Hanging, Panel Mount A31379-ND
9 Position Rectangular Receptacle Connector IDC Tin 18 AWG

9 Position Rectangular Receptacle Connector IDC Tin 18 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 9Pos, 3.96Mm; Idc Connector Type Amp - Te Connectivity - 16M2975 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 9Pos, 3.96Mm; Idc Connector Type Amp - Te Connectivity
16M2975
Wire-Board Connector Receptacle, 9Pos, 3.96Mm; Idc Connector Type Amp - Te Connectivity 16M2975
WIRE-BOARD CONNECTOR RECEPTACLE, 9POS, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:9Contacts; Connector Mounting:Cable Mount; Product Range:MTA-156 SeriesRoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 9POS, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:9Contacts; Connector Mounting:Cable Mount; Product Range:MTA-156 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-644465-9 A31379-ND 16M2975
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Wire-Board Connector Receptacle, 9Pos, 3.96Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Geometry Right Angle; 90
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102241-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 102398-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A26720-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers