TE Connectivity Headers, Male Pins 3-644456-8

Description
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A31118-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31118-ND
Headers, Male Pins A31118-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-3-644456-8
5A Electronic Connector 316-3-644456-8
8 Pos 2.54mm Pitch Wire-to-Board Header, Male, 5A, Tin Product overview: 3-644456-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644456-8 can be used for catalog matching and distributor lookup.

8 Pos 2.54mm Pitch Wire-to-Board Header, Male, 5A, Tin Product overview: 3-644456-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644456-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 7936729P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7936729P
PCB Headers 7936729P
TE Connectivity 3-644456-8 Pin Header

TE Connectivity 3-644456-8 Pin Header

Supplier's Site
PCB Headers - 1643258 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1643258
PCB Headers 1643258
TE Connectivity 3-644456-8 Pin Header

TE Connectivity 3-644456-8 Pin Header

Supplier's Site
PCB Headers - 7936729 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7936729
PCB Headers 7936729
TE Connectivity 3-644456-8 Pin Header

TE Connectivity 3-644456-8 Pin Header

Supplier's Site
Wire-Board Connector Header, 8 Position, 0.1In; Connector Systems Amp - Te Connectivity - 16M2968 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 8 Position, 0.1In; Connector Systems Amp - Te Connectivity
16M2968
Wire-Board Connector Header, 8 Position, 0.1In; Connector Systems Amp - Te Connectivity 16M2968
WIRE-BOARD CONNECTOR HEADER, 8 POSITION, 0.1IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 8 POSITION, 0.1IN; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31118-ND 316-3-644456-8 7936729P 1643258 16M2968
Product Name Headers, Male Pins 5A Electronic Connector PCB Headers PCB Headers Wire-Board Connector Header, 8 Position, 0.1In; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through hole
Voltage Rating 250 volts 250 volts
Number of Contacts 8 #
Unlock Full Specs
to access all available technical data