"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 850090-3-644456-5
Series: MTA-100
Features: Connector Header position
Package: Bulk
Family Name: 644456
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 3-644456-5-ND, 2266-3-644456-5, A31115, 36444565
5 Pos 2.54mm Pitch Wire-to-Board Header, Male, 5A, Through Hole Product overview: 3-644456-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644456-5 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER, 5 POSITION, 0.1IN; Connector Systems:Wire-to-Boar
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31115-ND | 850090-3-644456-5 | 316-3-644456-5 | 16M2965 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 3-644456-5 | Through-Hole 5A Electronic Connector | Wire-Board Connector Header, 5 Position, 0.1In; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Number of Contacts | 5 # |