TE Connectivity Wire-Board Connector Header, 4 Position, 0.1In; Connector Systems Amp - Te Connectivity 3-644456-4.

Description
WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 0.1IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 0.1IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header, 4 Position, 0.1In; Connector Systems Amp - Te Connectivity - 26AC6922 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 4 Position, 0.1In; Connector Systems Amp - Te Connectivity
26AC6922
Wire-Board Connector Header, 4 Position, 0.1In; Connector Systems Amp - Te Connectivity 26AC6922
WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 0.1IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 0.1IN; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6922
Product Name Wire-Board Connector Header, 4 Position, 0.1In; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products