TE Connectivity Headers, Male Pins 3-644456-3

Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A31113-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31113-ND
Headers, Male Pins A31113-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5A Electronic Connector
316-3-644456-3
Through-Hole 5A Electronic Connector 316-3-644456-3
3 Pos 2.54mm Pitch Male Header, 5A, Tin, Through Hole Product overview: 3-644456-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644456-3 can be used for catalog matching and distributor lookup.

3 Pos 2.54mm Pitch Male Header, 5A, Tin, Through Hole Product overview: 3-644456-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644456-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 3-644456-3 - 855801-3-644456-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-644456-3
855801-3-644456-3
Rectangular Connectors - 3-644456-3 855801-3-644456-3
Manufacturer: TE Connectivity Win Source Part Number: 855801-3-644456-3 Series: MTA-100 Features: Connector Header position Package: Bulk Family Name: 644456 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A31113, 3-644456-3-ND, 2266-3-644456-3, -3-644456-3-SI, 36444563

Manufacturer: TE Connectivity
Win Source Part Number: 855801-3-644456-3
Series: MTA-100
Features: Connector Header position
Package: Bulk
Family Name: 644456
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A31113, 3-644456-3-ND, 2266-3-644456-3, -3-644456-3-SI, 36444563

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3-644456-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3-644456-3
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3-644456-3
03P MTA100 HDR ASSY (NARROW)

03P MTA100 HDR ASSY (NARROW)

Buy Now
CONN HEADER VERT 3POS 2.54MM - 792-3-644456-3 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 3POS 2.54MM
792-3-644456-3
CONN HEADER VERT 3POS 2.54MM 792-3-644456-3
CONN HEADER VERT 3POS 2.54MM

CONN HEADER VERT 3POS 2.54MM

Supplier's Site
Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity - 52K3600 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity
52K3600
Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity 52K3600
WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 0.1IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 0.1IN; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
03P Mta100 Hdr Assy (Narrow) Rohs Compliant Amp - Te Connectivity - 84AC3697 - Newark, An Avnet Company
Chicago, IL, United States
03P Mta100 Hdr Assy (Narrow) Rohs Compliant Amp - Te Connectivity
84AC3697
03P Mta100 Hdr Assy (Narrow) Rohs Compliant Amp - Te Connectivity 84AC3697
03P MTA100 HDR ASSY (NARROW) ROHS COMPLIANT: YES

03P MTA100 HDR ASSY (NARROW) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31113-ND 316-3-644456-3 855801-3-644456-3 3-644456-3 792-3-644456-3 52K3600 84AC3697
Product Name Headers, Male Pins Through-Hole 5A Electronic Connector Rectangular Connectors - 3-644456-3 Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers CONN HEADER VERT 3POS 2.54MM Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity 03P Mta100 Hdr Assy (Narrow) Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Number of Contacts 3 #
Unlock Full Specs
to access all available technical data