"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
02P MTA100 HDR ASSY (NARROW)
2P MTA-100 HDR, 2.54mm Pitch, 5A, 250V, Male, TH Product overview: 3-644456-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-644456-2 can be used for catalog matching and distributor lookup.
HEADER ASSEMBLY, NARROW, MTA-100, 2 POSITION, STRAIGHT
WIRE-BOARD CONNECTOR HEADER, 2 POSITION, 0.1IN; Connector Systems:Wire-to-Boar
02P MTA100 HDR ASSY (NARROW) ROHS COMPLIANT: YES
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31112-ND | 3-644456-2 | 316-3-644456-2 | 70084951 | 36K8023 | 82AC1390 |
| Product Name | Headers, Male Pins | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | 5A 250V Electronic Connector | HEADER ASSEMBLY, NARROW, MTA-100, 2 POSITION, STRAIGHT | Wire-Board Connector Header, 2 Position, 0.1In; Connector Systems Amp - Te Connectivity | 02P Mta100 Hdr Assy (Narrow) Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||||
| Mounting | Through Hole | |||||
| Voltage Rating | 250 volts | 250 volts | ||||
| Number of Contacts | 2 # |