TE Connectivity Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity 3-643819-2.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle, part number 28AC8480, is a 2-position IDC connector designed for cable mounting applications. It features a pitch spacing of 3.96 mm and is constructed from nylon, ensuring durability and compliance with RoHS standards. The connector has a single row with two female contacts, making it suitable for various wire-to-board connections. Its design allows for efficient mass termination, which can be beneficial in high-volume production settings. This connector is ideal for engineers seeking a reliable and compliant solution for their wiring needs.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle, part number 28AC8480, is a 2-position IDC connector designed for cable mounting applications. It features a pitch spacing of 3.96 mm and is constructed from nylon, ensuring durability and compliance with RoHS standards. The connector has a single row with two female contacts, making it suitable for various wire-to-board connections. Its design allows for efficient mass termination, which can be beneficial in high-volume production settings. This connector is ideal for engineers seeking a reliable and compliant solution for their wiring needs.

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity - 28AC8480 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
28AC8480
Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity 28AC8480
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8480
Product Name Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+2 Pos. Female 24-28 AWG+18 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F2-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 1377G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-474-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details