WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AC8472 |
| Product Name | Wire-Board Connector Receptacle, 2 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity |
| Connector Type | Wire to Board Connector |