TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-643814-5

Description
Body Features Primary Product Color : White Configuration Features Contacts Preloaded : Yes Number of Cavities : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Connector Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Contacts Preloaded : Yes Number of Cavities : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Connector Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-643814-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-643814-5
Rectangular Wire & Cable Connectors & Housings 3-643814-5
Body Features Primary Product Color : White Configuration Features Contacts Preloaded : Yes Number of Cavities : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Connector Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 5
  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.21 MM  [.52 INCH ]
  • Connector Length : 12.7 MM  [.5 INCH ]
  • Connector Width : 6.99 MM  [.275 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
3-643814-5
Headers & Wire Housings 3-643814-5
MTA 100 - IDC Connect

MTA 100 - IDC Connect

Buy Now
IDC Connectors - 6827097 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6827097
IDC Connectors 6827097
TE Connectivity 3-643814-5 IDC Connector

TE Connectivity 3-643814-5 IDC Connector

Supplier's Site
Connectors - 3-643814-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
3-643814-5
Connectors 3-643814-5
05P MTA100 CONN ASSY POL RIB

05P MTA100 CONN ASSY POL RIB

Buy Now
Singapore, Singapore
5A 250V Electronic Connector
316-3-643814-5
5A 250V Electronic Connector 316-3-643814-5
5 Pos 2.54mm IDC Receptacle, RA, 5A, 250V, Nylon Product overview: 3-643814-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-643814-5 can be used for catalog matching and distributor lookup.

5 Pos 2.54mm IDC Receptacle, RA, 5A, 250V, Nylon Product overview: 3-643814-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-643814-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1366183-3-643814-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1366183-3-643814-5
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1366183-3-643814-5
Win Source Part Number: 1366183-3-643814-5 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MTA-100 Package: Bulk Product Status: Active Features: Closed End Base Product Number: 643814 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 24 AWG Contact Finish: Tin Contact Finish Thickness: 80.0µin (2.03µm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 1 Fastening Type: Locking Ramp Pitch: 0.100" (2.54mm) Cable Termination: IDC Wire Type: Discrete or Ribbon Cable

Win Source Part Number: 1366183-3-643814-5
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MTA-100
Package: Bulk
Product Status: Active
Features: Closed End
Base Product Number: 643814
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 24 AWG
Contact Finish: Tin
Contact Finish Thickness: 80.0µin (2.03µm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 1
Fastening Type: Locking Ramp
Pitch: 0.100" (2.54mm)
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable

Buy Now Datasheet
Free Hanging, Panel Mount - A31020-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A31020-ND
Free Hanging, Panel Mount A31020-ND
5 Position Rectangular Receptacle Connector IDC Tin 24 AWG

5 Position Rectangular Receptacle Connector IDC Tin 24 AWG

Buy Now Datasheet
CONNECTOR, RECEPTACLE, MTA-100, 5 POSITION, CLOSED END, WHITE - 70084949 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, RECEPTACLE, MTA-100, 5 POSITION, CLOSED END, WHITE
70084949
CONNECTOR, RECEPTACLE, MTA-100, 5 POSITION, CLOSED END, WHITE 70084949
CONNECTOR, RECEPTACLE, MTA-100, 5 POSITION, CLOSED END, WHITE

CONNECTOR, RECEPTACLE, MTA-100, 5 POSITION, CLOSED END, WHITE

Supplier's Site
Wire-Board Connector Receptacle, 5 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 52K4374 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 5 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
52K4374
Wire-Board Connector Receptacle, 5 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 52K4374
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site
05P Mta100 Conn Assy Pol Rib Rohs Compliant Amp - Te Connectivity - 82AC1385 - Newark, An Avnet Company
Chicago, IL, United States
05P Mta100 Conn Assy Pol Rib Rohs Compliant Amp - Te Connectivity
82AC1385
05P Mta100 Conn Assy Pol Rib Rohs Compliant Amp - Te Connectivity 82AC1385
05P MTA100 CONN ASSY POL RIB ROHS COMPLIANT: YES

05P MTA100 CONN ASSY POL RIB ROHS COMPLIANT: YES

Supplier's Site Datasheet
05P Mta100 Conn Assy Pol Rib Amp - Te Connectivity - 76AC6239 - Newark, An Avnet Company
Chicago, IL, United States
05P Mta100 Conn Assy Pol Rib Amp - Te Connectivity
76AC6239
05P Mta100 Conn Assy Pol Rib Amp - Te Connectivity 76AC6239
05P MTA100 CONN ASSY POL RIB

05P MTA100 CONN ASSY POL RIB

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-643814-5 3-643814-5 6827097 3-643814-5 316-3-643814-5 1366183-3-643814-5 A31020-ND 70084949 52K4374 82AC1385
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings IDC Connectors Connectors 5A 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Free Hanging, Panel Mount CONNECTOR, RECEPTACLE, MTA-100, 5 POSITION, CLOSED END, WHITE Wire-Board Connector Receptacle, 5 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 05P Mta100 Conn Assy Pol Rib Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Insulation Displacement (IDC) Idc IDC IDC
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Cable Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Connector Contacts - A110855TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
4 suppliers
Headers, Male Pins - A28636-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers