TE Connectivity ™ Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 3-643813-7

Description
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Package: 2414 (6034 Metric) Product Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 5 + 2 Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Package: 2414 (6034 Metric) Product Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 5 + 2 Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Package: 2414 (6034 Metric) Product Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 5 + 2 Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Package: 2414 (6034 Metric)
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 5 + 2
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; 2414 (6034 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Gates and Inverters - 74LVC1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Supply Chip >> Battery Management ICs - BQ24617RGER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3156 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details