CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AC8465 |
| Product Name | Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity |
| Gender | Female / Jack |