TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-643813-3

Description
Body Features Primary Product Color : Red Configuration Features Contacts Preloaded : Yes Number of Cavities : 3 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 7.62 MM  [.3 INCH ] Connector Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Contacts Preloaded : Yes Number of Cavities : 3 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 7.62 MM  [.3 INCH ] Connector Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-643813-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-643813-3
Rectangular Wire & Cable Connectors & Housings 3-643813-3
Body Features Primary Product Color : Red Configuration Features Contacts Preloaded : Yes Number of Cavities : 3 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 7.62 MM  [.3 INCH ] Connector Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 3
  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.21 MM  [.52 INCH ]
  • Connector Length : 7.62 MM  [.3 INCH ]
  • Connector Width : 6.99 MM  [.275 INCH ]
  • Wire Size (MMSQ) : .3 - .4
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3-643813-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3-643813-3
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3-643813-3
03P MTA100 CONN ASSY POL RIB

03P MTA100 CONN ASSY POL RIB

Buy Now
Free Hanging, Panel Mount - 3-643813-3-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3-643813-3-ND
Free Hanging, Panel Mount 3-643813-3-ND
3 Position Rectangular Receptacle Connector IDC Tin 22 AWG

3 Position Rectangular Receptacle Connector IDC Tin 22 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
3-643813-3
Headers & Wire Housings 3-643813-3
MTA 100 - IDC Connect

MTA 100 - IDC Connect

Buy Now
Wire-To-Board Connector, Amp Mta-100 Series, Idc / Idt, Receptacle, 3, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity - 52K4368 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Amp Mta-100 Series, Idc / Idt, Receptacle, 3, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity
52K4368
Wire-To-Board Connector, Amp Mta-100 Series, Idc / Idt, Receptacle, 3, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity 52K4368
Wire-To-Board Connector, AMP MTA-100 Series, IDC / IDT, Receptacle, 3, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, AMP MTA-100 Series, IDC / IDT, Receptacle, 3, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 52R4145 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity
52R4145
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity 52R4145
CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
MTA-100 Connector, Receptacle, 3 Pos., Closed End, IDC, 22 AWG, Red - 70043027 - Allied Electronics, Inc.
Fort Worth, TX, USA
MTA-100 Connector, Receptacle, 3 Pos., Closed End, IDC, 22 AWG, Red
70043027
MTA-100 Connector, Receptacle, 3 Pos., Closed End, IDC, 22 AWG, Red 70043027
MTA-100 Connector, Receptacle, 3 Pos., Closed End, IDC, 22 AWG, Red

MTA-100 Connector, Receptacle, 3 Pos., Closed End, IDC, 22 AWG, Red

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-643813-3 3-643813-3 3-643813-3-ND 3-643813-3 52K4368 52R4145 70043027
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Free Hanging, Panel Mount Headers & Wire Housings Wire-To-Board Connector, Amp Mta-100 Series, Idc / Idt, Receptacle, 3, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity MTA-100 Connector, Receptacle, 3 Pos., Closed End, IDC, 22 AWG, Red
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC) IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle Cable Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Board-Board Conn, Header, 10Way, 1Row; Connector Systems Amp - Te Connectivity - 10H6721 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole
View Details
2 suppliers
Headers, Receptacles, Female Sockets - A3217-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers