TE Connectivity Connector, Plug, 4Pos, 3.96Mm, Cable; Idc Connector Type Amp - Te Connectivity 3-641522-4.

Description
CONNECTOR, PLUG, 4POS, 3.96MM, CABLE; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes
Description
CONNECTOR, PLUG, 4POS, 3.96MM, CABLE; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 4Pos, 3.96Mm, Cable; Idc Connector Type Amp - Te Connectivity - 24AC1967 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 4Pos, 3.96Mm, Cable; Idc Connector Type Amp - Te Connectivity
24AC1967
Connector, Plug, 4Pos, 3.96Mm, Cable; Idc Connector Type Amp - Te Connectivity 24AC1967
CONNECTOR, PLUG, 4POS, 3.96MM, CABLE; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

CONNECTOR, PLUG, 4POS, 3.96MM, CABLE; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1967
Product Name Connector, Plug, 4Pos, 3.96Mm, Cable; Idc Connector Type Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products