TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-641217-3

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.77 MICM  [1.27 - 1.77 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.02 MM  [.355 INCH ] Connector Length : 11.89 MM  [.468 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Wire & Cable IDC Installation Type : Closed End Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.77 MICM  [1.27 - 1.77 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.02 MM  [.355 INCH ] Connector Length : 11.89 MM  [.468 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Wire & Cable IDC Installation Type : Closed End Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-641217-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-641217-3
Rectangular Wire & Cable Connectors & Housings 3-641217-3
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.77 MICM  [1.27 - 1.77 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.02 MM  [.355 INCH ] Connector Length : 11.89 MM  [.468 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Wire & Cable IDC Installation Type : Closed End Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au)
  • Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 - 1.77 MICM  [1.27 - 1.77 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ]
  • Connector Height : 9.02 MM  [.355 INCH ]
  • Connector Length : 11.89 MM  [.468 INCH ]
  • Wire Size (MMSQ) : .8 - .9
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon
  • Wire & Cable IDC Installation Type : Closed End

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp
  • Panel Mount Feature : Without
  • Strain Relief : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 3-641217-3-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3-641217-3-ND
Free Hanging, Panel Mount 3-641217-3-ND
3 Position Rectangular Receptacle Connector IDC Gold 18 AWG

3 Position Rectangular Receptacle Connector IDC Gold 18 AWG

Buy Now Datasheet
03P Mta156 Conn Assy 18Awg Ora Amp - Te Connectivity - 14P9985 - Newark, An Avnet Company
Chicago, IL, United States
03P Mta156 Conn Assy 18Awg Ora Amp - Te Connectivity
14P9985
03P Mta156 Conn Assy 18Awg Ora Amp - Te Connectivity 14P9985
03P MTA156 CONN ASSY 18AWG ORA

03P MTA156 CONN ASSY 18AWG ORA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-641217-3 3-641217-3-ND 14P9985
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount 03P Mta156 Conn Assy 18Awg Ora Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Right Angle; 90
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 7242387 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Rectangular Connector Contacts - 1508-047-0893-12-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 12 to 14 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103970-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers