TE Connectivity Headers, Male Pins 3-641216-6

Description
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30798-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30798-ND
Headers, Male Pins A30798-ND
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-3-641216-6
5A Electronic Connector 316-3-641216-6
6 Pos 2.54mm RA Solder Header, 5A, Gold Contact Product overview: 3-641216-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641216-6 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm RA Solder Header, 5A, Gold Contact Product overview: 3-641216-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641216-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
06P Mta100 Hdr Assy Fl/ra Lf Rohs Compliant Amp - Te Connectivity - 82AC1381 - Newark, An Avnet Company
Chicago, IL, United States
06P Mta100 Hdr Assy Fl/ra Lf Rohs Compliant Amp - Te Connectivity
82AC1381
06P Mta100 Hdr Assy Fl/ra Lf Rohs Compliant Amp - Te Connectivity 82AC1381
06P MTA100 HDR ASSY FL/RA LF ROHS COMPLIANT: YES

06P MTA100 HDR ASSY FL/RA LF ROHS COMPLIANT: YES

Supplier's Site
Wtb Conn, R/a Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 99X1439 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, R/a Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
99X1439
Wtb Conn, R/a Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 99X1439
WTB CONN, R/A HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes

WTB CONN, R/A HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A30798-ND 316-3-641216-6 82AC1381 99X1439
Product Name Headers, Male Pins 5A Electronic Connector 06P Mta100 Hdr Assy Fl/ra Lf Rohs Compliant Amp - Te Connectivity Wtb Conn, R/a Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data