TE Connectivity 5A 250V Electronic Connector 3-641215-5

Description
5 Pos 2.54mm Pitch MTA-100 Header, Wire-to-Board, Male, 5A, 250V Product overview: 3-641215-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641215-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Pos 2.54mm Pitch MTA-100 Header, Wire-to-Board, Male, 5A, 250V Product overview: 3-641215-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641215-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 250V Electronic Connector
316-3-641215-5
5A 250V Electronic Connector 316-3-641215-5
5 Pos 2.54mm Pitch MTA-100 Header, Wire-to-Board, Male, 5A, 250V Product overview: 3-641215-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641215-5 can be used for catalog matching and distributor lookup.

5 Pos 2.54mm Pitch MTA-100 Header, Wire-to-Board, Male, 5A, 250V Product overview: 3-641215-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641215-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A30789-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30789-ND
Headers, Male Pins A30789-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3-641215-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3-641215-5
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3-641215-5
05P MTA100 HDR ASSY FL 30AU LF

05P MTA100 HDR ASSY FL 30AU LF

Buy Now
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 52K3571 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
52K3571
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 52K3571
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site
05P Mta100 Hdr Assy Fl 30Au Lf Rohs Compliant Amp - Te Connectivity - 82AC1380 - Newark, An Avnet Company
Chicago, IL, United States
05P Mta100 Hdr Assy Fl 30Au Lf Rohs Compliant Amp - Te Connectivity
82AC1380
05P Mta100 Hdr Assy Fl 30Au Lf Rohs Compliant Amp - Te Connectivity 82AC1380
05P MTA100 HDR ASSY FL 30AU LF ROHS COMPLIANT: YES

05P MTA100 HDR ASSY FL 30AU LF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-3-641215-5 A30789-ND 3-641215-5 52K3571 82AC1380
Product Name 5A 250V Electronic Connector Headers, Male Pins Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 05P Mta100 Hdr Assy Fl 30Au Lf Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Termination Solder Through Hole Straight
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data