TE Connectivity Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3-641215-3

Description
03P MTA100 HDR ASSY FL/ST 30AU
Request a Quote Datasheet
Description
03P MTA100 HDR ASSY FL/ST 30AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3-641215-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3-641215-3
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3-641215-3
03P MTA100 HDR ASSY FL/ST 30AU

03P MTA100 HDR ASSY FL/ST 30AU

Buy Now
Singapore, Singapore
Through-Hole 5A 250V Electronic Connector
316-3-641215-3
Through-Hole 5A 250V Electronic Connector 316-3-641215-3
3 Pos 2.54mm Pitch Male Header, 5A, 250V, Through Hole Product overview: 3-641215-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641215-3 can be used for catalog matching and distributor lookup.

3 Pos 2.54mm Pitch Male Header, 5A, 250V, Through Hole Product overview: 3-641215-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641215-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A30787-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30787-ND
Headers, Male Pins A30787-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 99X1436 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
99X1436
Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 99X1436
WTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTA-100 Series RoHS Compliant: Yes

WTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-641215-3 316-3-641215-3 A30787-ND 99X1436
Product Name Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Through-Hole 5A 250V Electronic Connector Headers, Male Pins Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination Solder Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data