TE Connectivity 3-641215-2 Pin Header
TE Connectivity 3-641215-2 Pin Header
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
CONN HEADER VERT 2POS 2.54MM
HEADER ASSEMBLY, MTA-100, 2 POSITION, GOLD (30), STRAIGHT, FRICTION LOCK
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
02P MTA100 HDR ASSY FL/ST 30AU
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7183795 | 7183795P | A30786-ND | 792-3-641215-2 | 70084958 | 52K3568 | 76AC6202 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | CONN HEADER VERT 2POS 2.54MM | HEADER ASSEMBLY, MTA-100, 2 POSITION, GOLD (30), STRAIGHT, FRICTION LOCK | Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | 02P Mta100 Hdr Assy Fl/st 30Au Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||||
| Geometry | Straight; Straight | Straight | Vertical | ||||
| Termination | Solder | Solder | Through Hole Straight | ||||
| Mounting | Through hole | Through Hole | Through Hole |