TE Connectivity Headers, Male Pins 3-641214-7

Description
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30783-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30783-ND
Headers, Male Pins A30783-ND
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-3-641214-7
5A Electronic Connector 316-3-641214-7
7 Pos 2.54mm RA Solder Header, Male, 5A, Gold Product overview: 3-641214-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641214-7 can be used for catalog matching and distributor lookup.

7 Pos 2.54mm RA Solder Header, Male, 5A, Gold Product overview: 3-641214-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641214-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 7 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 06M3515 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 7 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
06M3515
Wire-Board Connector Header 7 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 06M3515
WIRE-BOARD CONNECTOR HEADER 7 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 7 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A30783-ND 316-3-641214-7 06M3515
Product Name Headers, Male Pins 5A Electronic Connector Wire-Board Connector Header 7 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data