4 Pos 2.54mm RA Solder Header, 5A, Gold Contact Product overview: 3-641214-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641214-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Conn Wire to Board HDR 4 POS 2.54mm Solder RA Thru-Hole Package
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-3-641214-4 | A30780-ND | 792-3-641214-4 | 06M3513 |
| Product Name | 5A Electronic Connector | Headers, Male Pins | Conn Wire to Board HDR 4 POS 2.54mm Solder RA Thru-Hole Package | Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Solder | Solder | Through Hole Right Angle | |
| Voltage Rating | 250 volts | 250 volts | 250 volts | |
| Current Rating | 5.0 amps | 5.0 amps |