"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
CONN HEADER R/A 8POS 2.54MM
08P MTA100 HDR ASSY PL RA LF
| Heilind Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-641212-8 | 3-641212-8-ND | 3-641212-8 | 18R1326 |
| Product Name | Connectors I/O | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 08P Mta100 Hdr Assy Pl Ra Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts |