TE Connectivity 7A 600V Electronic Connector 3-641210-4

Description
4 Pos Wire-to-Board Header, 7A, 600V, 3.96mm Pitch, Solder, Thru-Hole Product overview: 3-641210-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641210-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Wire-to-Board Header, 7A, 600V, 3.96mm Pitch, Solder, Thru-Hole Product overview: 3-641210-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641210-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7A 600V Electronic Connector
316-3-641210-4
7A 600V Electronic Connector 316-3-641210-4
4 Pos Wire-to-Board Header, 7A, 600V, 3.96mm Pitch, Solder, Thru-Hole Product overview: 3-641210-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641210-4 can be used for catalog matching and distributor lookup.

4 Pos Wire-to-Board Header, 7A, 600V, 3.96mm Pitch, Solder, Thru-Hole Product overview: 3-641210-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641210-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A31690-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31690-ND
Headers, Male Pins A31690-ND
"Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)"

"Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)"

Buy Now Datasheet
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 16M2924 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
16M2924
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 16M2924
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 4 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-3-641210-4 A31690-ND 16M2924
Product Name 7A 600V Electronic Connector Headers, Male Pins Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination Solder Through Hole Straight
Voltage Rating 600 volts 600 volts
Current Rating 7.0 amps
Unlock Full Specs
to access all available technical data