"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
6 Pos Power Header, 7A, 600V, Straight, Through Hole, MTA-156 Product overview: 3-641209-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641209-6 can be used for catalog matching and distributor lookup.
06P MTA156 HDR ASSY FL ST LF
CONN HEADER VERT 6POS 3.96MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A113522-ND | 316-3-641209-6 | 40P9117 | 3-641209-6 |
| Product Name | Headers, Male Pins | Through-Hole 7A 600V Electronic Connector | 06P Mta156 Hdr Assy Fl St Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |
| Number of Contacts | 6 # |