08P MTA156 HDR ASSY FL ST LF
8 Pos Wire-to-Board Header, 7A, 600V, Gold, Solder, Thru-Hole Product overview: 3-641208-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641208-8 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 8 position 0.156"" (3.96mm)"
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
CONN HEADER 8POS .156 30 GOLD
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-641208-8 | 316-3-641208-8 | A31682-ND | 52K3567 | 792-3-641208-8 |
| Product Name | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | 7A 600V Electronic Connector | Headers, Male Pins | Wire-Board Connector Header 8 Position, 3.96Mm; Connector Systems Amp - Te Connectivity | CONN HEADER 8POS .156 30 GOLD |
| Gender | Male / Plug | ||||
| Termination | Solder | Through Hole Straight | Solder | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts | ||
| Current Rating | 7.0 amps | 7.0 amps |