"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764464-3-641208-5
Series: MTA-156
Packaging: Bulk
Number of Positions: 5
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 600VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.650" (16.51mm)
Insulation Height: 0.425" (10.80mm)
Contact Shape: Square
Contact Length - Mating: 0.400" (10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
5 Pos 1 Row 0.156" Pitch Wire-to-Board Header, 7A, 600V, Gold/Tin Product overview: 3-641208-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641208-5 can be used for catalog matching and distributor lookup.
05P MTA156 HDR ASSY FL ST LF
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31679-ND | 764464-3-641208-5 | 316-3-641208-5 | 3-641208-5 | 52K3565 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 3-641208-5 | 7A 600V Electronic Connector | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Wire-Board Connector Header 5 Position, 3.96Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 600 volts | 600 volts | 600 volts |