TE Connectivity Headers, Male Pins 3-641208-3

Description
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A31677-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31677-ND
Headers, Male Pins A31677-ND
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"

"Connector Header Through Hole 3 position 0.156"" (3.96mm)"

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3-641208-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3-641208-3
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3-641208-3
03P MTA156 HDR ASSY FL ST LF

03P MTA156 HDR ASSY FL ST LF

Buy Now
Singapore, Singapore
7A 600V Electronic Connector
316-3-641208-3
7A 600V Electronic Connector 316-3-641208-3
3 Pos Wire-to-Board Header, 7A, 600V, 3.96mm Pitch, Solder Product overview: 3-641208-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641208-3 can be used for catalog matching and distributor lookup.

3 Pos Wire-to-Board Header, 7A, 600V, 3.96mm Pitch, Solder Product overview: 3-641208-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641208-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 3 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 52K3563 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
52K3563
Wire-Board Connector Header 3 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 52K3563
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 3 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31677-ND 3-641208-3 316-3-641208-3 52K3563
Product Name Headers, Male Pins Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 7A 600V Electronic Connector Wire-Board Connector Header 3 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Number of Contacts 3 #
Unlock Full Specs
to access all available technical data