"Connector Header Through Hole, Right Angle 6 position 0.156"" (3.96mm)"
CONN HEADER R/A 6POS 3.96MM
06P MTA156 HDR ASSY FL RA LF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-641207-6-ND | 3-641207-6 | 18R1306 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 06P Mta156 Hdr Assy Fl Ra Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts |