TE Connectivity Standard Rectangular Connectors 3-641193-5

Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 7.75 MM  [.305 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Green Housing Material : Nylon Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 7.75 MM  [.305 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Green Housing Material : Nylon Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 3-641193-5 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
3-641193-5
Standard Rectangular Connectors 3-641193-5
Configuration Features Contacts Preloaded : Yes Number of Cavities : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 7.75 MM  [.305 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Green Housing Material : Nylon Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 5
  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.21 MM  [.52 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 7.75 MM  [.305 INCH ]
  • Wire Size (MMSQ) : .08 - .09
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Green
  • Housing Material : Nylon

Industry Standards


  • Agency/Standard : CSA, UL
  • Approved Standards : UL E28476
  • CSA Rating : LR 7189
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - 3-641193-5-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3-641193-5-ND
Free Hanging, Panel Mount 3-641193-5-ND
5 Position Rectangular Receptacle Connector IDC Gold 28 AWG

5 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
05P Mta100 Conn Assy Grn Lf Amp - Te Connectivity - 18R1241 - Newark, An Avnet Company
Chicago, IL, United States
05P Mta100 Conn Assy Grn Lf Amp - Te Connectivity
18R1241
05P Mta100 Conn Assy Grn Lf Amp - Te Connectivity 18R1241
05P MTA100 CONN ASSY GRN LF

05P MTA100 CONN ASSY GRN LF

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-641193-5 3-641193-5-ND 18R1241
Product Name Standard Rectangular Connectors Free Hanging, Panel Mount 05P Mta100 Conn Assy Grn Lf Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26621-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 102706-1 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole
View Details
2 suppliers