"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
06P MTA100 HDR ASY FL/STR LF
CONNECTOR, WIRE TO BOARD, HEADER, 6 POSITION, 1ROW; Connector Systems:Wire-to-Boar
CONN HEADER 6POS STR .100 15GOLD
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A113514-ND | 3-641126-6 | 52K4365 | 792-3-641126-6 |
| Product Name | Headers, Male Pins | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Connector, Wire To Board, Header, 6 Position, 1Row; Connector Systems Amp - Te Connectivity | CONN HEADER 6POS STR .100 15GOLD |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Number of Contacts | 6 # |