TE Connectivity Headers, Male Pins 3-641126-5

Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A113513-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A113513-ND
Headers, Male Pins A113513-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5A 250V Electronic Connector
316-3-641126-5
Through-Hole 5A 250V Electronic Connector 316-3-641126-5
5 Pos 2.54mm Pitch MTA-100 Header, Male, 5A, 250V, Through Hole Product overview: 3-641126-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641126-5 can be used for catalog matching and distributor lookup.

5 Pos 2.54mm Pitch MTA-100 Header, Male, 5A, 250V, Through Hole Product overview: 3-641126-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641126-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER 5POS STR .100 15GOLD - 792-3-641126-5 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 5POS STR .100 15GOLD
792-3-641126-5
CONN HEADER 5POS STR .100 15GOLD 792-3-641126-5
CONN HEADER 5POS STR .100 15GOLD

CONN HEADER 5POS STR .100 15GOLD

Supplier's Site
05P Mta100 Hdr Asy Fl/str Lf Rohs Compliant Amp - Te Connectivity - 82AC1379 - Newark, An Avnet Company
Chicago, IL, United States
05P Mta100 Hdr Asy Fl/str Lf Rohs Compliant Amp - Te Connectivity
82AC1379
05P Mta100 Hdr Asy Fl/str Lf Rohs Compliant Amp - Te Connectivity 82AC1379
05P MTA100 HDR ASY FL/STR LF ROHS COMPLIANT: YES

05P MTA100 HDR ASY FL/STR LF ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 5 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 52K3555 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
52K3555
Connector, Header, 5 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 52K3555
CONNECTOR, HEADER, 5 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A113513-ND 316-3-641126-5 792-3-641126-5 82AC1379 52K3555
Product Name Headers, Male Pins Through-Hole 5A 250V Electronic Connector CONN HEADER 5POS STR .100 15GOLD 05P Mta100 Hdr Asy Fl/str Lf Rohs Compliant Amp - Te Connectivity Connector, Header, 5 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Number of Contacts 5 #
Unlock Full Specs
to access all available technical data