02P MTA100 HDR ASY FL/STR LF
2 Pos 2.54mm Wire-to-Board Header, Male, Gold, 5A, Thru-Hole Product overview: 3-641126-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641126-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 3-641126-2 | 316-3-641126-2 | A113510-ND | 52K3552 |
| Product Name | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | 5A Electronic Connector | Headers, Male Pins | Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Solder | Through Hole Straight | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 5.0 amps |