TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 3-640707-1

Description
SL 156 RECEPTACLE LP
Request a Quote Datasheet
Description
SL 156 RECEPTACLE LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 3-640707-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
3-640707-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 3-640707-1
SL 156 RECEPTACLE LP

SL 156 RECEPTACLE LP

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 965703-3-640707-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
965703-3-640707-1
Connectors, Interconnects - Rectangular Connectors - Contacts 965703-3-640707-1
Win Source Part Number: 965703-3-640707-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: SL-156 Type: Power Contact Finish: Tin Contact Finish Thickness: 80.0µin (2.03µm) Package: Bulk Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): S4P-VH(LF)(SN); 1-1969597-2; 39-01-2120; 1-1969614-2; 1-1969597-0; 43025-1000; 172258-10103-640707- 1....; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 3-640707-1-ND,A31397 ,36407071,2266-3-640 707-1,-3-640707-1-SI Base Product Number: 640707

Win Source Part Number: 965703-3-640707-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: SL-156
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 80.0µin (2.03µm)
Package: Bulk
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
Alternative Parts (Cross-Reference): S4P-VH(LF)(SN); 1-1969597-2; 39-01-2120; 1-1969614-2; 1-1969597-0; 43025-1000; 172258-10103-640707-1....;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 3-640707-1-ND,A31397,36407071,2266-3-640707-1,-3-640707-1-SI
Base Product Number: 640707

Buy Now Datasheet
Rectangular Connector Contacts - A31397-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31397-ND
Rectangular Connector Contacts A31397-ND
Socket Contact Tin 18-24 AWG Crimp Power

Socket Contact Tin 18-24 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-3-640707-1
Electronic Connector 332-3-640707-1
12 Pos 2 Row 3.96mm Pitch Female Signal Connector Product overview: 3-640707-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-640707-1 can be used for catalog matching and distributor lookup.

12 Pos 2 Row 3.96mm Pitch Female Signal Connector Product overview: 3-640707-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-640707-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 3-640707-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
3-640707-1
Contacts 3-640707-1
SL 156 RECEPTACLE LP

SL 156 RECEPTACLE LP

Buy Now
Swedesboro, NJ, United States
Contacts
3-640707-1
Contacts 3-640707-1
Contacts

Contacts

Buy Now
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 52K3550 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
52K3550
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 52K3550
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housing; Contact Current:5A RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housing; Contact Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Sl-156 Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 45Y9453 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Sl-156 Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
45Y9453
Contact, Sl-156 Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 45Y9453
Contact, SL-156 Series, Socket, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, SL-156 Series, Socket, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Sl 156 Receptacle Lp Amp - Te Connectivity - 76AC6180 - Newark, An Avnet Company
Chicago, IL, United States
Sl 156 Receptacle Lp Amp - Te Connectivity
76AC6180
Sl 156 Receptacle Lp Amp - Te Connectivity 76AC6180
SL 156 RECEPTACLE LP

SL 156 RECEPTACLE LP

Supplier's Site
CONN SOCKET 18-24AWG CRIMP TIN - 792-3-640707-1 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 18-24AWG CRIMP TIN
792-3-640707-1
CONN SOCKET 18-24AWG CRIMP TIN 792-3-640707-1
CONN SOCKET 18-24AWG CRIMP TIN

CONN SOCKET 18-24AWG CRIMP TIN

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-640707-1 965703-3-640707-1 A31397-ND 332-3-640707-1 3-640707-1 52K3550 45Y9453 792-3-640707-1
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Electronic Connector Contacts Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Sl-156 Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity CONN SOCKET 18-24AWG CRIMP TIN
Gender Female / Jack Female / Jack Female / Jack
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Contact Size (AWG) 18 to 24 AWG ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details