TE Connectivity Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 3-640706-1.

Description
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; PRODUCT RANGE:SL-156 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:SL-156 HOUSING; MATING FORCE:HIGH ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; PRODUCT RANGE:SL-156 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:SL-156 HOUSING; MATING FORCE:HIGH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 26AC6915 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
26AC6915
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 26AC6915
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; PRODUCT RANGE:SL-156 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:SL-156 HOUSING; MATING FORCE:HIGH ROHS COMPLIANT: YES

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; PRODUCT RANGE:SL-156 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:SL-156 HOUSING; MATING FORCE:HIGH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6915
Product Name Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details