TE Connectivity Wire to Board Connectors 3-640663-1

Description
WTB Tin Terminal Connector 22-26 AWG
Request a Quote Datasheet
Description
WTB Tin Terminal Connector 22-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Connectors - A100547TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A100547TR-ND
Wire to Board Connectors A100547TR-ND
WTB Tin Terminal Connector 22-26 AWG

WTB Tin Terminal Connector 22-26 AWG

Buy Now Datasheet
Wire to Board Connectors - A100547CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A100547CT-ND
Wire to Board Connectors A100547CT-ND
WTB Tin Terminal Connector 22-26 AWG

WTB Tin Terminal Connector 22-26 AWG

Buy Now Datasheet
Wire to Board Connectors - 3-640663-1 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board Connectors
3-640663-1
Wire to Board Connectors 3-640663-1
CONN TERM WTB 22-26AWG TIN

CONN TERM WTB 22-26AWG TIN

Supplier's Site Datasheet
Contact, Pin, 22Awg, Crimp; Product Range Amp - Te Connectivity - 52K3549 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Amp - Te Connectivity
52K3549
Contact, Pin, 22Awg, Crimp; Product Range Amp - Te Connectivity 52K3549
CONTACT, PIN, 22AWG, CRIMP; Product Range:MINI AMP-IN Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Phosphor BronzeRoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:MINI AMP-IN Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100547TR-ND 3-640663-1 52K3549
Product Name Wire to Board Connectors Wire to Board Connectors Contact, Pin, 22Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 to 26 AWG 22 to 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data