TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-640621-8

Description
Body Features Primary Product Color : Natural Configuration Features Contacts Preloaded : Yes Number of Cavities : 8 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 7.75 MM  [.305 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Contacts Preloaded : Yes Number of Cavities : 8 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 7.75 MM  [.305 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-640621-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-640621-8
Rectangular Wire & Cable Connectors & Housings 3-640621-8
Body Features Primary Product Color : Natural Configuration Features Contacts Preloaded : Yes Number of Cavities : 8 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 7.75 MM  [.305 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 8
  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.21 MM  [.52 INCH ]
  • Connector Length : 20.32 MM  [.8 INCH ]
  • Connector Width : 7.75 MM  [.305 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
IDC Connectors - 7185105 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7185105
IDC Connectors 7185105
TE Connectivity 3-640621-8 IDC Connector

TE Connectivity 3-640621-8 IDC Connector

Supplier's Site
IDC Connectors - 7185105P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7185105P
IDC Connectors 7185105P
TE Connectivity 3-640621-8 IDC Connector

TE Connectivity 3-640621-8 IDC Connector

Supplier's Site
IDC Connectors - 1650916 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1650916
IDC Connectors 1650916
TE Connectivity 3-640621-8 IDC Connector

TE Connectivity 3-640621-8 IDC Connector

Supplier's Site
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3-640621-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3-640621-8
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3-640621-8
08P MTA100 CONN ASSY F/T NATL

08P MTA100 CONN ASSY F/T NATL

Buy Now
Free Hanging, Panel Mount - A31008-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A31008-ND
Free Hanging, Panel Mount A31008-ND
8 Position Rectangular Receptacle Connector IDC Tin 24 AWG

8 Position Rectangular Receptacle Connector IDC Tin 24 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 40P9112 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
40P9112
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 40P9112
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
CONN RECEPT 8POS 24AWG MTA100 - 792-3-640621-8 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 8POS 24AWG MTA100
792-3-640621-8
CONN RECEPT 8POS 24AWG MTA100 792-3-640621-8
CONN RECEPT 8POS 24AWG MTA100

CONN RECEPT 8POS 24AWG MTA100

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-640621-8 7185105 7185105P 3-640621-8 A31008-ND 40P9112 792-3-640621-8
Product Name Rectangular Wire & Cable Connectors & Housings IDC Connectors IDC Connectors Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Free Hanging, Panel Mount Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity CONN RECEPT 8POS 24AWG MTA100
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Termination Insulation Displacement (IDC) Idc
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line), Right Angle Cable Mount Cable, Free Hanging
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Ribbon Cable Connectors - 102154-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 102192-9 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers