TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-640620-8

Description
Body Features Primary Product Color : Red Configuration Features Contacts Preloaded : Yes Number of Cavities : 8 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 7.75 MM  [.305 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Contacts Preloaded : Yes Number of Cavities : 8 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 7.75 MM  [.305 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-640620-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-640620-8
Rectangular Wire & Cable Connectors & Housings 3-640620-8
Body Features Primary Product Color : Red Configuration Features Contacts Preloaded : Yes Number of Cavities : 8 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 7.75 MM  [.305 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 8
  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.21 MM  [.52 INCH ]
  • Connector Length : 20.32 MM  [.8 INCH ]
  • Connector Width : 7.75 MM  [.305 INCH ]
  • Wire Size (MMSQ) : .3 - .4
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - A31094-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A31094-ND
Free Hanging, Panel Mount A31094-ND
8 Position Rectangular Receptacle Connector IDC Tin 22 AWG

8 Position Rectangular Receptacle Connector IDC Tin 22 AWG

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1366179-3-640620-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1366179-3-640620-8
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1366179-3-640620-8
Win Source Part Number: 1366179-3-640620-8 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MTA-100 Package: Bulk Product Status: Active Features: Feed Through Base Product Number: 640620 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 22 AWG Contact Finish: Tin Contact Finish Thickness: 80.0µin (2.03µm) Color: Red Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 8 Number of Rows: 1 Fastening Type: Locking Ramp Pitch: 0.100" (2.54mm) Cable Termination: IDC Wire Type: Discrete or Ribbon Cable

Win Source Part Number: 1366179-3-640620-8
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MTA-100
Package: Bulk
Product Status: Active
Features: Feed Through
Base Product Number: 640620
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 22 AWG
Contact Finish: Tin
Contact Finish Thickness: 80.0µin (2.03µm)
Color: Red
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 8
Number of Rows: 1
Fastening Type: Locking Ramp
Pitch: 0.100" (2.54mm)
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-3-640620-8
5A Electronic Connector 316-3-640620-8
8 Pos Receptacle, 2.54mm Pitch, Wire-to-Board, 5A, IDC, Red Product overview: 3-640620-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-640620-8 can be used for catalog matching and distributor lookup.

8 Pos Receptacle, 2.54mm Pitch, Wire-to-Board, 5A, IDC, Red Product overview: 3-640620-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-640620-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
3-640620-8
Headers & Wire Housings 3-640620-8
MTA 100 - IDC Connect

MTA 100 - IDC Connect

Buy Now
Connector; Feed Thru; 8; Nylon; Copper Alloy; Tin-Lead; 0.100 in.; IDC Standard - 70042806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Feed Thru; 8; Nylon; Copper Alloy; Tin-Lead; 0.100 in.; IDC Standard
70042806
Connector; Feed Thru; 8; Nylon; Copper Alloy; Tin-Lead; 0.100 in.; IDC Standard 70042806
Connector; Feed Thru; 8; Nylon; Copper Alloy; Tin-Lead; 0.100 in.; IDC Standard

Connector; Feed Thru; 8; Nylon; Copper Alloy; Tin-Lead; 0.100 in.; IDC Standard

Supplier's Site
CONN RECEPT 8POS 22AWG MTA100 - 792-3-640620-8 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 8POS 22AWG MTA100
792-3-640620-8
CONN RECEPT 8POS 22AWG MTA100 792-3-640620-8
CONN RECEPT 8POS 22AWG MTA100

CONN RECEPT 8POS 22AWG MTA100

Supplier's Site
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 15N4218 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
15N4218
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 15N4218
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
08P Mta100 Conn Assy F/t Red Amp - Te Connectivity - 76AC6169 - Newark, An Avnet Company
Chicago, IL, United States
08P Mta100 Conn Assy F/t Red Amp - Te Connectivity
76AC6169
08P Mta100 Conn Assy F/t Red Amp - Te Connectivity 76AC6169
08P MTA100 CONN ASSY F/T RED

08P MTA100 CONN ASSY F/T RED

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-640620-8 A31094-ND 1366179-3-640620-8 316-3-640620-8 3-640620-8 70042806 792-3-640620-8 15N4218 76AC6169
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 5A Electronic Connector Headers & Wire Housings Connector; Feed Thru; 8; Nylon; Copper Alloy; Tin-Lead; 0.100 in.; IDC Standard CONN RECEPT 8POS 22AWG MTA100 Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 08P Mta100 Conn Assy F/t Red Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Termination Insulation Displacement (IDC) IDC IDC IDC IDC, IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Cable, Free Hanging Cable Mount
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6869 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Ribbon Cable Connectors - 104892-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103970-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers