TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-640599-4

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.78 MM  [.385 INCH ] Connector Length : 15.85 MM  [.624 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Wire & Cable IDC Installation Type : Feed Through Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.78 MM  [.385 INCH ] Connector Length : 15.85 MM  [.624 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Wire & Cable IDC Installation Type : Feed Through Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-640599-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-640599-4
Rectangular Wire & Cable Connectors & Housings 3-640599-4
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.78 MM  [.385 INCH ] Connector Length : 15.85 MM  [.624 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Wire & Cable IDC Installation Type : Feed Through Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ]
  • Connector Height : 9.78 MM  [.385 INCH ]
  • Connector Length : 15.85 MM  [.624 INCH ]
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon
  • Wire & Cable IDC Installation Type : Feed Through

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp
  • Panel Mount Feature : Without
  • Strain Relief : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 250

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount
Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Pitch: 0.156" (3.96mm) Mounting Type: Free Hanging (In-Line) Fastening Type: Locking Ramp

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 4
Pitch: 0.156" (3.96mm)
Mounting Type: Free Hanging (In-Line)
Fastening Type: Locking Ramp

Buy Now Datasheet
Singapore, Singapore
7A 600V Electronic Connector
316-3-640599-4
7A 600V Electronic Connector 316-3-640599-4
4 Pos 7A 600V Wire-to-Board Receptacle, IDC, 18AWG, Orange Product overview: 3-640599-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-640599-4 can be used for catalog matching and distributor lookup.

4 Pos 7A 600V Wire-to-Board Receptacle, IDC, 18AWG, Orange Product overview: 3-640599-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-640599-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Free Hanging, Panel Mount - A31346-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A31346-ND
Free Hanging, Panel Mount A31346-ND
4 Position Rectangular Receptacle Connector IDC Tin 18 AWG

4 Position Rectangular Receptacle Connector IDC Tin 18 AWG

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3-640599-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3-640599-4
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3-640599-4
04P MTA156 CONN ASSY 18AWG ORA

04P MTA156 CONN ASSY 18AWG ORA

Buy Now
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity - 52K4361 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
52K4361
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity 52K4361
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
MTA-156 Connector, Receptacle, 4 Pos., Feed-Thru, IDC, 18 AWG, Orange - 70042828 - Allied Electronics, Inc.
Fort Worth, TX, USA
MTA-156 Connector, Receptacle, 4 Pos., Feed-Thru, IDC, 18 AWG, Orange
70042828
MTA-156 Connector, Receptacle, 4 Pos., Feed-Thru, IDC, 18 AWG, Orange 70042828
MTA-156 Connector, Receptacle, 4 Pos., Feed-Thru, IDC, 18 AWG, Orange

MTA-156 Connector, Receptacle, 4 Pos., Feed-Thru, IDC, 18 AWG, Orange

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-640599-4 316-3-640599-4 A31346-ND 3-640599-4 52K4361 70042828
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount 7A 600V Electronic Connector Free Hanging, Panel Mount Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity MTA-156 Connector, Receptacle, 4 Pos., Feed-Thru, IDC, 18 AWG, Orange
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Geometry Right Angle; 90 Straight
Termination Insulation Displacement (IDC) IDC IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-047-0893-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 18 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103956-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Rectangular Connector Accessories - 1734-1011-270-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details