TE Connectivity Rectangular Power Connectors 3-640595-6

Description
Body Features Cable Exit Angle : 90° Connector Profile : Standard Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 80 MICM  [2.03 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.78 MM  [.385 INCH ] Product Length : 23.77 MM  [.936 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : White Housing Material : Nylon Wire & Cable IDC Installation Type : Feed Through Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : Certified, LR 7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 90° Connector Profile : Standard Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 80 MICM  [2.03 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.78 MM  [.385 INCH ] Product Length : 23.77 MM  [.936 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : White Housing Material : Nylon Wire & Cable IDC Installation Type : Feed Through Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : Certified, LR 7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 3-640595-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
3-640595-6
Rectangular Power Connectors 3-640595-6
Body Features Cable Exit Angle : 90° Connector Profile : Standard Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 80 MICM  [2.03 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.78 MM  [.385 INCH ] Product Length : 23.77 MM  [.936 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : White Housing Material : Nylon Wire & Cable IDC Installation Type : Feed Through Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : Certified, LR 7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 90°
  • Connector Profile : Standard

Configuration Features


  • Number of Positions : 6
  • Number of Power Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 80 MICM  [2.03 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.41 MM  [.095 INCH ]
  • Connector Height : 9.78 MM  [.385 INCH ]
  • Product Length : 23.77 MM  [.936 INCH ]
  • Wire Size (MMSQ) : .12 - .15
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Color : White
  • Housing Material : Nylon
  • Wire & Cable IDC Installation Type : Feed Through

Industry Standards


  • Agency/Standard : CSA, UL
  • Approved Standards : UL E28476
  • CSA Rating : Certified, LR 7189
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without
  • Strain Relief : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 250

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 3-640595-6
Product Name Rectangular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1996751-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 206038-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2472937-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 206036-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details