Configuration Features Contacts Preloaded : Yes Number of Cavities : 9 Number of Positions : 9 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin
Dimensions Connector Height : 18.42 MM [.725 INCH ] Product Length : 35.66 MM [1.404 INCH ] Product Width : 9.02 MM [.355 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (VAC) : 600
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Color : Red Housing Material : Nylon
Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Box & Carton Packaging Quantity : 450
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Contacts Preloaded : Yes
- Number of Cavities : 9
- Number of Positions : 9
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 7
- Contact Mating Area Plating Material : Tin
- Contact Retention Within Housing : With
- Contact Type : Receptacle
- Contact Underplating Material : Nickel
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Connector Height : 18.42 MM [.725 INCH ]
- Product Length : 35.66 MM [1.404 INCH ]
- Product Width : 9.02 MM [.355 INCH ]
- Wire Size (MMSQ) : .3 - .4
- Wire Size (AWG) : 22
Electrical Characteristics
- Operating Voltage (VAC) : 600
Housing Features
- Centerline (Pitch) : 3.96 MM [.156 INCH ]
- Housing Color : Red
- Housing Material : Nylon
Industry Standards
- Agency/Standard : UL, CSA
- Approved Standards : UL E28476
- CSA Rating : LR 7189
- UL Flammability Rating : UL 94V-2
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Contact Retention Type Within Housing : Locking Lance
- Mating Alignment : Without
- Mating Retention : With
- Mating Retention Type : Locking Ramp
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Method : Box & Carton
- Packaging Quantity : 450
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Insertion Force Type : Normal
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]